CSA - CAN/CSA-C50064-99

Wrought aluminium and aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear

inactive
Organization: CSA
Publication Date: 1 April 1999
Status: inactive
Page Count: 62
scope:

This standard applies to fusion welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear with rated voltages of 72,5 kV and above, where the gas is used principally for its dielectric and/or arc-quenching properties.

The enclosures comprise parts of electrical equipment not necessarily limited to the following examples:

circuit-breakers

switch-disconnectors

disconnectors

earthing switches

current transformers

voltage transformers

surge arrestors

busbars and connections

The scope covers also pressurized components such as the centre-chamber of live tank switchgear and controlgear, gas-i nsulated current transformers, etc.

Production

The production of the enclosures shall be in accordance with documented welding procedures which shall be carried out by well trained and supervised welding personnel. Where International Standards (ISO or CEN) are not available National Standards may be used.

NOTE This standard will be revised as soon as possible when ISO or CEN standards covering the various aspects are available.

Document History

CAN/CSA-C50064-99
April 1, 1999
Wrought aluminium and aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
This standard applies to fusion welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases,...
January 1, 1999
Wrought aluminium and aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
Scope and field of application Type of equipment This standard applies to fusion welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur...
January 1, 1999
Wrought aluminium and aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
Scope and field of application Type of equipment This standard applies to fusion welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur...
January 1, 1999
Wrought Aluminium and Aluminium Alloy Enclosures for Gas-Filleed High-Voltage Switchgear and Controlgear
Scope and field of application  Type of equipment This Standard applies to fusion welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, eg, sulphur...
January 1, 1999
Wrought Aluminium and Aluminium Alloy Enclosures for Gas-Filleed High-Voltage Switchgear and Controlgear
Scope and field of application Type of equipment This Standard applies to fusion welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, eg, sulphur...

References

Advertisement