NPFC - FED-STD-794

TRUCKS: MEDIUM COMMERCIAL, 4X2 and 4X4 9,500 TO 16,000 KG (21,000 TO 35,000 LBS) GVWR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 31 October 2005
Status: active
Page Count: 79
scope:

This document covers new commercially produced, four wheeled, two and four wheel drive (4x2 & 4x4) medium trucks. It is intended to simplify competitive procurement of commercial vehicles, and achieve a practical degree of standardization within the federal fleet.

This Federal Standard does not include all the varieties of the commodity indicated by the title but is intended to cover only those vehicles generally acquired by the Government. This standard highlights, in concise form, types of trucks with standardized components and equipment. A selection of coded optional additional systems and equipment is included for agencies divergent geographic and operational related needs. The requirements of the standard may be tailored to meet unusual operating conditions, to incorporate special purpose equipment, and to provide for exceptions not otherwise covered.

These trucks are warranted by the contractor/supplier upon delivery as specified in 6.3 of this standard. Vehicle procurement must comply with the Federal Property Management Regulations (FPMR) and the Federal Procurement Regulations (FPR).

The types of vehicles covered by this standard are listed below. For Type V, truck, wrecker, see WARRAN (Wrecker and Rollback Requirements Available Now) program brochures. For Type VI truck, maintenance, see also SADI (Standard Aerial Devices and Digger/Derricks Immediately Available) program brochure for aerial devices and digger derricks.

Document History

FED-STD-794
October 31, 2005
TRUCKS: MEDIUM COMMERCIAL, 4X2 and 4X4 9,500 TO 16,000 KG (21,000 TO 35,000 LBS) GVWR
This document covers new commercially produced, four wheeled, two and four wheel drive (4x2 & 4x4) medium trucks. It is intended to simplify competitive procurement of commercial vehicles, and...
October 1, 1995
TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW
The vehicles covered by this specification are intended for general use by the Government in transporting personnel or cargo; for use in performance of the maintenance and construction tasks...
October 1, 1993
TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW
A description is not available for this item.
October 1, 1991
TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW
A description is not available for this item.
October 1, 1990
TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW
A description is not available for this item.
October 1, 1989
TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW
A description is not available for this item.
October 1, 1988
TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW
A description is not available for this item.
October 1, 1987
TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW
A description is not available for this item.
October 1, 1985
TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW
A description is not available for this item.
October 1, 1984
TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW
A description is not available for this item.

References

Advertisement