NPFC - A-A-59259

TRUCK, AIRCRAFT REFUELING, HYDRANT SERVICING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 23 May 2014
Status: active
Page Count: 33
scope:

This commercial item description covers the general requirements for the R-12 Hydrant Servicing Vehicle (herein referred to as HSV) used for fuel servicing both military and commercial aircraft at Government installations worldwide. The HSV is to be capable of servicing aircraft from a Type III Hydrant System utilizing ground servicing hoses at a maximum rate of 750 gallons per minute (GPM) or lift platform hoses at a maximum rate of 1,000 GPM and defuel at a maximum rate of 300 GPM. The truck is to be air transportable in type C-130, C-17, and C-5 aircraft.

Document History

April 1, 2019
TRUCK, AIRCRAFT REFUELING, HYDRANT SERVICING
A description is not available for this item.
A-A-59259
May 23, 2014
TRUCK, AIRCRAFT REFUELING, HYDRANT SERVICING
This commercial item description covers the general requirements for the R-12 Hydrant Servicing Vehicle (herein referred to as HSV) used for fuel servicing both military and commercial aircraft at...
April 9, 2014
TRUCK, AIRCRAFT REFUELING, HYDRANT SERVICING
This commercial item description covers the general requirements for the R-12 Hydrant Servicing Vehicle (herein referred to as HSV) used for fuel servicing both military and commercial aircraft at...
August 13, 2013
TRUCK, AIRCRAFT REFUELING, HYDRANT SERVICING
This commercial item description covers the general requirements for the R-12 Hydrant Servicing Vehicle (herein referred to as HSV) used for fuel servicing both military and commercial aircraft at...
December 18, 2006
TRUCK, AIRCRAFT REFUELING, HYDRANT
This commercial item description covers the general requirements for a hydrant truck used for fuel servicing military and commercial aircraft on Government installations. The vehicle shall be capable...
June 30, 1998
TRUCK, AIRCRAFT REFUELING, HYDRANT
This commercial item description covers the general requirements for a hydrant truck used for fuel servicing military and commercial aircraft on Government installations. The vehicle shall be capable...

References

Advertisement