NPFC - A-A-59259
TRUCK, AIRCRAFT REFUELING, HYDRANT SERVICING
| Organization: | NPFC |
| Publication Date: | 13 August 2013 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This commercial item description covers the general requirements for the R-12 Hydrant Servicing Vehicle (herein referred to as HSV) used for fuel servicing both military and commercial aircraft at Government installations worldwide. The HSV is to be capable of servicing aircraft from a Type III Hydrant System utilizing ground servicing hoses at a maximum rate of 750 gallons per minute (GPM) or lift platform hoses at a maximum rate of 1,000 GPM and defuel at a maximum rate of 300 GPM. The truck is to be air transportable in type C-130, C-17, and C-5 aircraft.
Document History