DSF/FprEN 4651

Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for aerospace applications. It applies to stranded conductors, with a nominal cross-sectional area of 0,22 mm2 to 22 mm2 inclusive.

Document History

May 5, 2014
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for...
DSF/FprEN 4651
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for...
Advertisement