DS/EN 4651
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 5 May 2014 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for aerospace applications. It applies to stranded conductors, with a nominal cross-sectional area of 0,22 mm2 to 22 mm2 inclusive.
Document History
DS/EN 4651
May 5, 2014
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for...
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for...