ASTM International - ASTM F75-12
Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)
| Organization: | ASTM International |
| Publication Date: | 15 May 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for cobalt-28 chromium-6 molybdenum alloy unfinished investment product castings for surgical implant applications and casting alloy in the form of shot, bar, or ingots to be used in the manufacture of surgical implants. This specification does not apply to completed surgical implants made from castings.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the requirements for unfinished cobalt-28chromium-6m
Document History