CEN - EN 4688
Aerospace series - Paints and varnishes - Corrosion inhibiting two components cold curing primer for military application
inactive
| Organization: | CEN |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This European Standard defines the requirements for a two components, high corrosion inhibiting epoxy primer.
The coating should be suitable for use on suitably prepared metallic substrates, chromic acid anodized or conversion coated aluminium alloys, fibre reinforced composite materials and other suitably prepared substrates.
Document History
January 1, 2021
Aerospace series - Paints and varnishes - Corrosion resistant chromated two-components room temperature curing epoxy primer - High corrosion resistance for military application
This document defines the requirements for a two-components, high corrosion inhibiting epoxy primer.
The coating applies to suitably prepared metallic substrates, chromic acid anodised, or...
EN 4688
March 1, 2012
Aerospace series - Paints and varnishes - Corrosion inhibiting two components cold curing primer for military application
This European Standard defines the requirements for a two components, high corrosion inhibiting epoxy primer.
The coating should be suitable for use on suitably prepared metallic substrates, chromic...