JSA - JIS P 8124

Paper and board-Determination of grammage

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 March 2011
Status: active
Page Count: 13
ICS Code (Paper and board): 85.060
scope:

This Standard specifies a method to measure the grammage of paper and board.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 536 : 1995 Paper and board - Determination of grammage (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS P 8124
March 22, 2011
Paper and board-Determination of grammage
This Standard specifies a method to measure the grammage of paper and board. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as...
January 20, 1998
Paper and Board - Determination of Grammage
A description is not available for this item.
January 1, 1976
Determination of Basis Weight of Paper
A description is not available for this item.

References

Advertisement