FORD WSB-M64J28-C1

PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 15 April 2010
Status: inactive
Page Count: 10
scope:

The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic deposition process.

Document History

FORD WSB-M64J28-C1
April 15, 2010
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
April 15, 2010
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
March 31, 2003
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...
January 27, 1992
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 C BAKING TEMPERATURE
1. SCOPE The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...

References

Advertisement