FORD - WSB-M64J28-C1
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 C BAKING TEMPERATURE
inactive
| Organization: | FORD |
| Publication Date: | 27 January 1992 |
| Status: | inactive |
| Page Count: | 10 |
scope:
1. SCOPE
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic deposition process.
Document History
April 15, 2010
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
April 15, 2010
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
March 31, 2003
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 DEGREES C BAKING TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...
WSB-M64J28-C1
January 27, 1992
PRIMER, WATERBORNE CATIONIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, INITIAL FILL, GRAY, 180 C BAKING TEMPERATURE
1. SCOPE The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...