FORD ESB-M6J125-A

PRIMER SEALER, ACRYLONITRILE BUTADIENE STYRENE (ABS) SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 14 May 2012
Status: active
Page Count: 3
scope:

The material defined by this specification is a primer sealer with good adhesion to ABS plastic surfaces, which will not permit transmission of lacquer solvents and thus prevent crazing of the ABS surface.

Document History

FORD ESB-M6J125-A
May 14, 2012
PRIMER SEALER, ACRYLONITRILE BUTADIENE STYRENE (ABS) SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer sealer with good adhesion to ABS plastic surfaces, which will not permit transmission of lacquer solvents and thus prevent crazing of the ABS...
April 22, 2008
PRIMER SEALER, ACRYLONITRILE BUTADIENE STYRENE (ABS) SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer sealer with good adhesion to ABS plastic surfaces, which will not permit transmission of lacquer solvents and thus prevent crazing of the ABS...
May 12, 1978
PRIMER SEALER, ACRYLONITRILE - BUTADIENE - STYRENE (ABS) SURFACES
1. SCOPE The material defined by this specification is a primer sealer with good adhesion to ABS plastic surfaces, which will not permit transmission of lacquer solvents and thus prevent crazing of...

References

Advertisement