FORD ESB-M6J125-A
PRIMER SEALER, ACRYLONITRILE - BUTADIENE - STYRENE (ABS) SURFACES
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 12 May 1978 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a primer sealer with good adhesion to ABS plastic surfaces, which will not permit transmission of lacquer solvents and thus prevent crazing of the ABS surface.
Document History
May 14, 2012
PRIMER SEALER, ACRYLONITRILE BUTADIENE STYRENE (ABS) SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer sealer with good adhesion to ABS plastic surfaces, which will not permit transmission of lacquer solvents and thus prevent crazing of the ABS...
April 22, 2008
PRIMER SEALER, ACRYLONITRILE BUTADIENE STYRENE (ABS) SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer sealer with good adhesion to ABS plastic surfaces, which will not permit transmission of lacquer solvents and thus prevent crazing of the ABS...
FORD ESB-M6J125-A
May 12, 1978
PRIMER SEALER, ACRYLONITRILE - BUTADIENE - STYRENE (ABS) SURFACES
1. SCOPE The material defined by this specification is a primer sealer with good adhesion to ABS plastic surfaces, which will not permit transmission of lacquer solvents and thus prevent crazing of...