The material defined by this specification is a thermosetting modified acrylic compound applied to compression molded fiberglass reinforced polyester (FRP) parts during the molding operation. This...
The material defined by this specification is a pigmented lacquer suitable for use as exterior finish for high energy absorbent thermoplastic substrates.
These specifications define the performance requirements for exterior moldings utilizing vinyl/metal coextrusions which are mechanically attached to automotive exterior surfaces. These specifications...
These specifications define the performance requirements for exterior moldings utilizing vinyl/metal coextrusions which are mechanically attached to automotive exterior surfaces. These specifications...
These specifications define the performance requirements for exterior moldings utilizing vinyl/metal coextrusions which are mechanically attached to automotive exterior surfaces. These specifications...
1. SCOPE The material defined by this specification is a low bake or air dry enamel suitable as a finish coat on selectively painted (resist primer) and chromium plated parts.
1. SCOPE The material defined by this specification is a pigmented lacquer or enamel suitable for first surface application to Acrylonitrile-ButadieneStyrene (ABS) plastic.