FORD ESB-M15P23-A1

COEXTRUDED MOLDINGS, VINYL/ALUMINUM EXTERIOR-MECHANICALLY ATTACHED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 31 October 2013
Status: active
Page Count: 5
scope:

These specifications define the performance requirements for exterior moldings utilizing vinyl/metal coextrusions which are mechanically attached to automotive exterior surfaces. These specifications do not cover the attachments.

Document History

FORD ESB-M15P23-A1
October 31, 2013
COEXTRUDED MOLDINGS, VINYL/ALUMINUM EXTERIOR-MECHANICALLY ATTACHED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for exterior moldings utilizing vinyl/metal coextrusions which are mechanically attached to automotive exterior surfaces. These specifications...
January 14, 1985
COEXTRUDED MOLDINGS, VINYL/ALUMINUM, EXTERIOR - MECHANICALLY ATTACHED
1. SCOPE These specifications define the performance requirements for exterior moldings utilizing vinyl/metal coextrusions which are mechanically attached to automotive exterior surfaces. These...

References

Advertisement