FORD ESB-M15P23-A1
COEXTRUDED MOLDINGS, VINYL/ALUMINUM, EXTERIOR - MECHANICALLY ATTACHED
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 14 January 1985 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
These specifications define the performance requirements for exterior moldings utilizing vinyl/metal coextrusions which are mechanically attached to automotive exterior surfaces. These specifications do not cover the attachments.
Document History
October 31, 2013
COEXTRUDED MOLDINGS, VINYL/ALUMINUM EXTERIOR-MECHANICALLY ATTACHED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for exterior moldings utilizing vinyl/metal coextrusions which are mechanically attached to automotive exterior surfaces. These specifications...
FORD ESB-M15P23-A1
January 14, 1985
COEXTRUDED MOLDINGS, VINYL/ALUMINUM, EXTERIOR - MECHANICALLY ATTACHED
1. SCOPE These specifications define the performance requirements for exterior moldings utilizing vinyl/metal coextrusions which are mechanically attached to automotive exterior surfaces. These...