FORD ESB-M6J120-D
PRIMER SURFACER, LOW BAKE EPOXY - HIGH SOLIDS - TAUPE - EXEMPT SOLVENT (10% REACTIVE) ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 14 May 2012 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a high solids epoxy or polyester type primer surfacer, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum metal temperature of 135 °C. This material contains rust inhibitive type pigments to provide maximum corrosion resistance in critical areas and may be applied by brush or hot spray.
Document History
FORD ESB-M6J120-D
May 14, 2012
PRIMER SURFACER, LOW BAKE EPOXY - HIGH SOLIDS - TAUPE - EXEMPT SOLVENT (10% REACTIVE) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high solids epoxy or polyester type primer surfacer, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum...
February 29, 2008
PRIMER SURFACER, LOW BAKE EPOXY - HIGH SOLIDS - TAUPE - EXEMPT SOLVENT (10% REACTIVE) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high solids epoxy or polyester type primer surfacer, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum...
October 27, 1978
PRIMER SURFACER, LOW BAKE EPOXY - HIGH SOLIDS - TAUPE - EXEMPT SOLVENT (10% REACTIVE)
1. SCOPE The material defined by this specification is a high solids epoxy or polyester type primer surfacer, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a...