FORD ESB-M6J120-D

PRIMER SURFACER, LOW BAKE EPOXY - HIGH SOLIDS - TAUPE - EXEMPT SOLVENT (10% REACTIVE)

inactive
Buy Now
Organization: FORD
Publication Date: 27 October 1978
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a high solids epoxy or polyester type primer surfacer, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum metal temperature of 135 °C. This material contains rust inhibitive type pigments to provide maximum corrosion resistance in critical areas and may be applied by brush or hot spray.

Document History

May 14, 2012
PRIMER SURFACER, LOW BAKE EPOXY - HIGH SOLIDS - TAUPE - EXEMPT SOLVENT (10% REACTIVE) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high solids epoxy or polyester type primer surfacer, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum...
February 29, 2008
PRIMER SURFACER, LOW BAKE EPOXY - HIGH SOLIDS - TAUPE - EXEMPT SOLVENT (10% REACTIVE) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high solids epoxy or polyester type primer surfacer, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum...
FORD ESB-M6J120-D
October 27, 1978
PRIMER SURFACER, LOW BAKE EPOXY - HIGH SOLIDS - TAUPE - EXEMPT SOLVENT (10% REACTIVE)
1. SCOPE The material defined by this specification is a high solids epoxy or polyester type primer surfacer, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a...

References

Advertisement