JSA - JIS C 3216-4
Winding wires - Test methods - Part 4: Chemical properties
| Organization: | JSA |
| Publication Date: | 22 March 2011 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Wires): | 29.060.10 |
scope:
This Standard specifies the methods of test for chemical properties of enamelled copper wires, enamelled aluminium wires, fibre or paper insulated copper wires and fibre or paper insulated aluminium wires, that are used for winding wires.
The general notes on methods of test are given in JIS C 3216-1.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60851-4: 2005 Winding wires-Test methods-Part 4: Chemical properties (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History