FORD WSB-M1H683-B2

FABRIC, DUNE PATTERN, WEFT KNITTED, 6 MM

inactive
Buy Now
Organization: FORD
Publication Date: 8 February 2000
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric. It can also be backed with an HFW weldable backcoating.

Document History

March 31, 2003
FABRIC, DUNE PATTERN, WEFT KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with...
FORD WSB-M1H683-B2
February 8, 2000
FABRIC, DUNE PATTERN, WEFT KNITTED, 6 MM
1. SCOPE The material defined by this specification is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...

References

Advertisement