FORD - WSB-M1H683-B2
FABRIC, DUNE PATTERN, WEFT KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 31 March 2003 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by these specifications is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric. It can also be backed with an HFW weldable backcoating.
Document History
WSB-M1H683-B2
March 31, 2003
FABRIC, DUNE PATTERN, WEFT KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with...
February 8, 2000
FABRIC, DUNE PATTERN, WEFT KNITTED, 6 MM
1. SCOPE The material defined by this specification is a weft knitted Jacquard 19 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...