ISO 6362-6

Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 6: Round, square, rectangular and hexagonal tubes - Tolerances on shape and dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2012
Status: active
Page Count: 22
ICS Code (Aluminium products): 77.150.10
scope:

This part of ISO 6362 specifies the tolerances on dimensions and shape of wrought aluminium and aluminium alloy extruded round bars having diameters in the range from 8 mm up to 350 mm; and square and hexagonal bars having widths across flats in the range from 10 mm up to 220 mm.

It applies to extruded round, square and hexagonal bars.

Document History

ISO 6362-6
July 1, 2012
Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 6: Round, square, rectangular and hexagonal tubes - Tolerances on shape and dimensions
This part of ISO 6362 specifies the tolerances on dimensions and shape of wrought aluminium and aluminium alloy extruded round bars having diameters in the range from 8 mm up to 350 mm; and square...

References

Advertisement