JSA - JIS C 60068-2-69

Environmental testing—Part 2-69: Tests—Test Te/Tc: Solderability testing of electronic components and printed boards by the wetting balance (force measurement) method

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2019
Status: active
Page Count: 61
ICS Code (Electronic component assemblies): 31.190
ICS Code (Environmental testing): 19.040
scope:

This Standard outlines test Te (Solderability testing of printed board) and test Tc [Solderability testing by balancing method, with assessment based on quantitative assessment criteria (wetting time and wettability)], the solder bath wetting balance method and the solder globule wetting balance method to determine, quantitatively, the solderability of the terminations on electronic components and printed boards. Data obtained by these methods are not intended to be used as absolute quantitative data for pass-fail purposes.

The procedures describe the solder bath wetting balance method and the solder globule wetting balance method. They are applicable to the lands of components and printed boards with metallic terminations and metallized solder pads.

This document provides the measurement procedures for solder alloys both with and without lead (Pb).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60068-2-69:2017 Environmental testing-Part 2-69: Tests-Test Te/Tc:Solderability testing of electronic components and printed boards by the wetting balance (force measurement) method (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 60068-2-69
March 20, 2019
Environmental testing—Part 2-69: Tests—Test Te/Tc: Solderability testing of electronic components and printed boards by the wetting balance (force measurement) method
This Standard outlines test Te (Solderability testing of printed board) and test Tc [Solderability testing by balancing method, with assessment based on quantitative assessment criteria (wetting time...
December 21, 2009
Environmental testing - Part 2-69: Tests-Test Te: Solderability testing of electronic components for surface mounting devices (SMD) by the wetting balance method
This Standard outlines test Te, solder bath wetting balance method and solder globule wetting balance method, applicable for surface mounting devices. These methods determine quantitatively the...

References

Advertisement