JSA - JIS C 60068-2-20

Environmental testing - Part 2-20: Tests-Test T: Test methods for solderability and resistance to soldering heat of devices with leads

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 May 2010
Status: active
Page Count: 23
ICS Code (Environmental testing): 19.040
scope:

This Standard outlines Test T, applicable to devices with leads. Soldering tests for surface mounting devices (SMD) are described in JIS C 60068-2-58.

This Standard provides procedures for determining the solderability and resistance to soldering heat of devices in applications using solder alloys, which are eutectic or near eutectic tin lead (Pb) (heareafeter referred to as lead solder) or lead-free alloys (hereafter referred to as "lead-free solder").

The procedures in this Standard include the solder bath method and soldering iron method.

The objective of this Standard is to ensure that component lead or termination solderability meets the applicable solder joint requirements of JIS C 61191-3 and JIS C 61191-4. In addition, test methods are provided to ensure that the component body can resist against the heat load to which it is exposed during soldering.

NOTE 1 Information about wetting time and wetting force can be obtained by test methods using a wetting balance. See JIS C 60068-2-54 (solder bath method) and JIS C 60068-2-69 (solder bath and solder globule method for SMDs).

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

lEC 60068-2-20: 2008 Environmental testing-Part 2-20: Tests-Test T: Test methods for solderability and resistance to soldering heat of devices with leads (IDT)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS C 60068-2-20
May 20, 2010
Environmental testing - Part 2-20: Tests-Test T: Test methods for solderability and resistance to soldering heat of devices with leads
This Standard outlines Test T, applicable to devices with leads. Soldering tests for surface mounting devices (SMD) are described in JIS C 60068-2-58. This Standard provides procedures for...
July 1, 1996
Basic environmental testing procedures Part 2: Tests. Test T: Soldering
A description is not available for this item.

References

Advertisement