JSA - JIS Z 3282
Soft solders - Chemical compositions and forms
| Organization: | JSA |
| Publication Date: | 21 March 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
This Standard specifies lead-containing soft solders used in the field of general or electric/electronic industries (hereafter referred to as lead-containing solders) and soft solders not containing lead (hereafter referred to as lead-free solders).
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9453: 2014 Soft solder alloys-Chemical compositions and forms
lEC 61190-1-3: 2010 Attachment materials for electronic assemblyPart 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History