JSA - JIS Z 3283

Resin flux cored solders

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2017
Status: active
Page Count: 17
ICS Code (Brazing and soldering): 25.160.50
scope:

This Standard specifies resin flux cored solders made in a wire form incorporating in the centre a flux, which is used for wiring connections in electrical, electronic and communication devices and for manufacture of parts.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 12224-1: 1997 Solder wire, solid and flux cored-Specification and test methods-Part 1: Classification and performance requirements

IEC 61190-1-3: 2010 Attachment materials for electronic assemblyPart 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS Z 3283
March 21, 2017
Resin flux cored solders
This Standard specifies resin flux cored solders made in a wire form incorporating in the centre a flux, which is used for wiring connections in electrical, electronic and communication devices and...
September 20, 2006
Resin Flux Cored Solders
A description is not available for this item.
April 20, 2001
Resin Flux Cored Solders
A description is not available for this item.
January 1, 1986
Resin Flux Cored Solders
A description is not available for this item.

References

Advertisement