NPFC - MIL-PRF-83817

TRUCK, LIFT, FORK, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN

inactive
Buy Now
Organization: NPFC
Publication Date: 15 June 2012
Status: inactive
Page Count: 36
scope:

This document covers a variable reach, rough terrain forklift truck with a 4,000 pound lift capacity at a reach of 23.5 feet which is air-transportable in C-130, C-17, and C-5 aircraft. The truck will be used primarily to load and unload palletized cargo to and from 8 feet wide by 20 feet long ISO shipping containers. The forklift will operate on hard paved surfaces, soft soil, mud, snow, and sand, on level and hilly terrain.

intended Use:

The forklift will be used primarily to load and unload palletized cargo to and from ISO containers. It will also be used to handle loads of various sizes and weights. The forklift will operate on... View More

Document History

February 1, 2018
TRUCK, LIFT, FORK, 4,000 POUND CAPACITY VARIABLE REACH, ROUGH TERRAIN
A description is not available for this item.
November 16, 2017
TRUCK, LIFT, FORK, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN
This document covers a variable reach, rough terrain forklift truck with a 4,000 pound lift capacity at a reach of 23.5 feet which is air-transportable in C-130, C-17, and C-5 aircraft. The truck...
MIL-PRF-83817
June 15, 2012
TRUCK, LIFT, FORK, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN
This document covers a variable reach, rough terrain forklift truck with a 4,000 pound lift capacity at a reach of 23.5 feet which is air-transportable in C-130, C-17, and C-5 aircraft. The truck...
June 15, 1997
TRUCK, FORKLIFT, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN
The truck should be used primarily to load and unload palletized cargo to and from 8 feet wide by 20 feet long ISO shipping containers (trailer mounted with the container doors 5 feet from the end of...
November 6, 1990
TRUCK, FORKLIFT, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN
The forklift is intended to be used to load and unload palletized ammunition from 8 feet wide by 20 feet long ISO shipping containers (trailer mounted with the container doors 5 feet from the end of...

References

Advertisement