AIR FORCE - MIL-T-83817

TRUCK, FORKLIFT, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN

inactive
Organization: AIR FORCE
Publication Date: 6 November 1990
Status: inactive
Page Count: 38
scope:

This specification covers Truck, Lift, Fork, Variable Reach, 4,000 Pound Capacity at 23.5 Feet reach, Rough Terrain, Diesel Engine.

intended Use:

The forklift is intended to be used to load and unload palletized ammunition from 8 feet wide by 20 feet long ISO shipping containers (trailer mounted with the container doors 5 feet from the end... View More

Document History

February 1, 2018
TRUCK, LIFT, FORK, 4,000 POUND CAPACITY VARIABLE REACH, ROUGH TERRAIN
A description is not available for this item.
November 16, 2017
TRUCK, LIFT, FORK, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN
This document covers a variable reach, rough terrain forklift truck with a 4,000 pound lift capacity at a reach of 23.5 feet which is air-transportable in C-130, C-17, and C-5 aircraft. The truck...
June 15, 2012
TRUCK, LIFT, FORK, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN
This document covers a variable reach, rough terrain forklift truck with a 4,000 pound lift capacity at a reach of 23.5 feet which is air-transportable in C-130, C-17, and C-5 aircraft. The truck...
June 15, 1997
TRUCK, FORKLIFT, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN
The truck should be used primarily to load and unload palletized cargo to and from 8 feet wide by 20 feet long ISO shipping containers (trailer mounted with the container doors 5 feet from the end of...
MIL-T-83817
November 6, 1990
TRUCK, FORKLIFT, 4,000 POUND CAPACITY, VARIABLE REACH, ROUGH TERRAIN
The forklift is intended to be used to load and unload palletized ammunition from 8 feet wide by 20 feet long ISO shipping containers (trailer mounted with the container doors 5 feet from the end of...
Advertisement