SMPTE ST 382

Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container — Amendment 1

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 14 March 2012
Status: active
Page Count: 4
scope:

The following recommends changes to be made to ST 382:2007 as a result from the incorporation of the "Channel IDs" and "Mono Source Track IDs" properties to Amendment 1 to SMPTE ST 377-1:2011. Note that citations to "337M" are intentional to refer to SMPTE 337M-2000 to remain consistent with the remainder of SMPTE 382.

Document History

January 1, 2023
Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container
This standard defines the mapping of digital audio data, ancillary data and metadata from the broadcast wave format (BWF) and from AES3 digital audio data into sound essence elements, which can be...
February 5, 2013
Material Exchange Format - Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container - Amendment 2
Amend SMPTE ST 382:2007 to define constant duration audio Custom-Wrapping to distinguish this specific Custom-Wrapping from other Custom-Wrappings and to add Essence Container labels for signaling.
SMPTE ST 382
March 14, 2012
Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container — Amendment 1
The following recommends changes to be made to ST 382:2007 as a result from the incorporation of the "Channel IDs" and "Mono Source Track IDs" properties to Amendment 1 to SMPTE ST 377-1:2011. Note...
July 10, 2007
Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container
A description is not available for this item.
Advertisement