SMPTE - ST 382

Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container

active, Most Current
Organization: SMPTE
Publication Date: 1 January 2023
Status: active
Page Count: 45
scope:

This standard defines the mapping of digital audio data, ancillary data and metadata from the broadcast wave format (BWF) and from AES3 digital audio data into sound essence elements, which can be included in an MXF generic container. The data carried in wave audio essence elements can be uncompressed PCM audio data, compressed data or raw data as in BWF, AES3 or SMPTE ST 337 carried in a single AES3 stream. Labels for the identification of uncompressed audio samples within this mapping are provided by this standard. Labels for compressed audio types can be added to the Labels Register at SMPTE ST 2123.

In order to achieve interoperability within any given operational pattern, restrictions can be placed on the way in which this essence container can be implemented. The reader is advised to carefully study the appropriate operational pattern document before implementation.

Document History

ST 382
January 1, 2023
Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container
This standard defines the mapping of digital audio data, ancillary data and metadata from the broadcast wave format (BWF) and from AES3 digital audio data into sound essence elements, which can be...
February 5, 2013
Material Exchange Format - Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container - Amendment 2
Amend SMPTE ST 382:2007 to define constant duration audio Custom-Wrapping to distinguish this specific Custom-Wrapping from other Custom-Wrappings and to add Essence Container labels for signaling.
March 14, 2012
Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container — Amendment 1
The following recommends changes to be made to ST 382:2007 as a result from the incorporation of the "Channel IDs" and "Mono Source Track IDs" properties to Amendment 1 to SMPTE ST 377-1:2011. Note...
July 10, 2007
Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container
A description is not available for this item.

References

Advertisement