SMPTE ST 337

Format for Non-PCM Audio and Data in an AES3 Serial Digital Audio Interface

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 27 March 2015
Status: active
Page Count: 17
scope:

This standard specifies an interface format for the transport of non-PCM audio and data in professional applications using the AES3 serial digital audio interface. This standard includes both physical and logical specifications, based on the existing AES3 format, to allow exchange of non-PCM data between different devices. The standard accommodates multiple non-PCM audio and data formats and allows carriage of multiple data streams within a single interface. This standard provides means for carrying time code or time alignment information so that the information conveyed over this interface may be synchronized with information content delivered over other interfaces.

Document History

SMPTE ST 337
March 27, 2015
Format for Non-PCM Audio and Data in an AES3 Serial Digital Audio Interface
This standard specifies an interface format for the transport of non-PCM audio and data in professional applications using the AES3 serial digital audio interface. This standard includes both...
October 23, 2008
Format for Non-PCM Audio and Data in an AES3 Serial Digital Audio Interface
A description is not available for this item.
January 1, 2000
Television - Format for Non-PCM Audio and Data in an AES3 Serial Digital Audio Interface
A description is not available for this item.

References

Advertisement