GMW16680
Sealers, Paint Shop, Pumpable, for Waterborne/2K, 3-Wet, Non-Compressed, Compact Painting Process – Generic Qualification
| Organization: | GMW |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification details the performance requirements of a family of sealers designed to be compatible with the 3-wet compact painting process which uses waterborne Basecoat + 2K Clearcoat topcoat systems. The materials are applied in paint shop after the E-Coat bake. They must be capable of being either manually or robotically applied. The materials are intended to seal interior and exterior body joints against water, dust, air intrusion and corrosion. The family of materials include: High Appearance Paintable, Ultralight and Abrasion Resistant Rocker Antichip/Under Body Sealer/Under Body Coating sealers.
Material Description. The materials must be a smooth and homogeneous mixture free of air, lumps, unmixed particles or foreign materials.
The materials must be capable of being dispensed with approved and validated production displacement pumping and application equipment including (depending upon material type and application): single/multi - point streaming, flat stream, automated hem sealing and airless fan spray and airless spray with rotary masking. Dispense testing shall be conducted through production Manufacturing System Qualification (MSQ) validated application equipment appropriate for the type of sealer material and application process.
Must not have a noxious or toxic odor in either the uncured or cured state.
In addition, the materials must not adversely affect those personnel handling them.
The materials must adhere to all approved production E-Coats. They must not have corrosion causing ingredients.
Symbols. Not applicable.
Typical Applications. The materials validated and approved under this specification are formulated to be compatible with the 3-wet non-compressed sealer and topcoat bakes, painting process and topcoat materials. The placement of application on the vehicle is determined by the type of material. The abrasion resistant materials are typically used as rocker anti-chip and/or underbody coating. The ultralight material is typically used for all interior and underbody seam sealing. And the high appearance paintable material is typically used to seal "appearance" joints that receive subsequent finessing/skiving.
Document History