IEC 60317-49
Specifications for particular types of winding wires – Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
| Organization: | IEC |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent can be, for instance, polyester or polyesterimide resin based.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
Document History