DIN EN 12697-30
Bituminous mixtures - Test methods for hot mix asphalt - Part 30: Specimen preparation by impact compactor
| Organization: | DIN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies methods of moulding specimens from bituminous mixtures by impact compaction. Such specimens are primarily used to determine bulk density and other technological characteristics e.g. Marshall stability and flow according to EN 12697-34.
This European Standard applies to bituminous mixtures (both those made up in a laboratory and those resulting from work site sampling), with not more than 15 % by mass retained on the 22,4 mm sieve and none on the 31,5 mm sieve.
Document History