DIN EN 12697-21
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised cylindrical indentor pin with a circular flat-ended base. This European Standard applies to mastic asphalt with aggregates of maximum nominal size less or equal to 16 mm.
Document History
May 1, 2020
Bituminous mixtures - Test methods - Part 21: Indentation using plate specimens
A description is not available for this item.
December 1, 2018
Bituminous mixtures - Test methods - Part 21: Indentation using plate specimens; German and English version prEN 12697-21:2018
A description is not available for this item.
DIN EN 12697-21
June 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
This European Standard specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised...
February 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
A description is not available for this item.