DIN EN 13146-5
Railway applications - Track - Test methods for fastening systems - Part 5: Determination of electrical resistance
| Organization: | DIN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard specifies a laboratory test procedure for determining the electrical resistance, in wet conditions, between the running rails provided by a fastening system fitted to a steel or concrete sleeper, bearer or element of slab track.
It is also applicable to embedded rail.
This test procedure applies to a complete fastening assembly. It is relevant to signalling currents, not to traction currents.
A reference procedure and an alternative procedure are included.
Document History