DIN EN 14617-12
Agglomerated stone - Test methods - Part 12: Determination of dimensional stability
| Organization: | DIN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
This European Standard specifies the test method to be used for the determination of the dimensional stability and warping of agglomerated stones when in contact with water.
This European Standard applies to agglomerated stones to be installed by adhesive on walls and floors.
The test is mainly performed to classify the material according to the degree of sensitivity to water and to select a suitable adhesive for the correct laying of agglomerated stones.
Document History