DIN EN 12449

Copper and copper alloys - Seamless, round tubes for general purposes

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: inactive
Page Count: 45
ICS Code (Copper and copper alloys): 77.120.30
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size range from 3 mm up to and including 450 mm outside diameter and from 0,3 mm up to and including 20 mm wall thickness.

The sampling procedures and the methods of test for verification of conformity to the requirements of this European Standard are also specified.

NOTE Tubes having an outside diameter less than 80 mm and/or a wall thickness greater than 2 mm in certain alloys are most frequently used for free machining purposes which are specified in EN 12168.

Document History

August 1, 2023
Copper and copper alloys - Seamless, round tubes for general purposes
A description is not available for this item.
March 1, 2022
Copper and copper alloys - Seamless, round tubes for general purposes; German and English version prEN 12449:2022
A description is not available for this item.
December 1, 2019
Copper and copper alloys - Seamless, round tubes for general purposes (includes Amendment :2019)
A description is not available for this item.
February 1, 2019
Copper and copper alloys - Seamless, round tubes for general purposes; German and English version EN 12449:2016/prA1:2019
A description is not available for this item.
November 1, 2016
Copper and copper alloys - Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
November 1, 2015
Copper and copper alloys - Seamless, round tubes for general purposes; German and English version FprEN 12449:2015
A description is not available for this item.
DIN EN 12449
July 1, 2012
Copper and copper alloys - Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
October 1, 1999
Copper and copper alloys - Seamless, round tubes for general purposes
A description is not available for this item.

References

Advertisement