DIN EN 14917

Metal bellows expansion joints for pressure applications (includes Amendment A1:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2012
Status: active
Page Count: 208
ICS Code (Other pipeline components): 23.040.99
scope:

This European Standard specifies the requirements for design, manufacture and installation of metal bellows expansion joints for pressure applications, i.e. maximum allowable pressure greater than 0,5 bar.

Document History

February 1, 2022
Metal bellows expansion joints for pressure applications
A description is not available for this item.
March 1, 2020
Metal bellows expansion joints for pressure applications; German and English version prEN 14917:2020, only on CD-ROM
A description is not available for this item.
DIN EN 14917
June 1, 2012
Metal bellows expansion joints for pressure applications (includes Amendment A1:2012)
This European Standard specifies the requirements for design, manufacture and installation of metal bellows expansion joints for pressure applications, i.e. maximum allowable pressure greater than...
July 1, 2009
Metal bellows expansion joints for pressure applications
A description is not available for this item.

References

Advertisement