DIN EN 13146-8

Railway applications - Track - Test methods for fastening systems - Part 8: In service testing

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2012
Status: active
Page Count: 10
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies a procedure for the comparative testing of fastening systems in track. The test procedure is applicable to fastening systems which in all other respects conform to EN 13481-2:2012, EN 13481-3:2012, EN 13481-4:2012, EN 13481-5:2012 and EN 13481-7:2012.

This test applies to complete fastening assemblies.

It is only used for comparative testing of such fastening systems installed at the same time on the type of support for which they are intended

Document History

DIN EN 13146-8
June 1, 2012
Railway applications - Track - Test methods for fastening systems - Part 8: In service testing
This European Standard specifies a procedure for the comparative testing of fastening systems in track. The test procedure is applicable to fastening systems which in all other respects conform to EN...
June 1, 2007
Railway applications - Track - Test methods for fastening systems - Part 8: In service testing (includes Amendment A1:2006)
A description is not available for this item.
November 1, 2002
Railway applications; Track - Test methods for fastening systems - Part 8: In service testing
A description is not available for this item.

References

Advertisement