NPFC - DSCC-DWG-94022

SEMICONDUCTOR DEVICE, DIODE, STANDARD RECOVERY

inactive
Buy Now
Organization: NPFC
Publication Date: 29 August 1997
Status: inactive
Page Count: 10
scope:

This drawing describes the requirements for standard recovery rectifiers.

The complete part number shall be as shown in the following example:

The device type(s) shall identify the lead length and voltage of the devices as follows:

Device type Figure number Package 94022-01TX, TXV 1 Axial lead 94022-11TX, TXV 2 Axial lead 94022-02TX, TXV 1 Axial lead 94022-12TX, TXV 2 Axial lead 94022-03TX, TXV 1 Axial lead 94022-13TX, TXV 2 Axial lead

Unless otherwise specified, primary electrical characteristics at TL or TC = +25°C.

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

January 11, 2000
SEMICONDUCTOR DEVICE, DIODE, STANDARD RECOVERY
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 28, 1998
SEMICONDUCTOR DEVICE, DIODE, STANDARD RECOVERY
This drawing describes the requirements for standard recovery rectifiers. The complete part number shall be as shown in the following example: The device type(s) identify the lead length and...
DSCC-DWG-94022
August 29, 1997
SEMICONDUCTOR DEVICE, DIODE, STANDARD RECOVERY
This drawing describes the requirements for standard recovery rectifiers. The complete part number shall be as shown in the following example: The device type(s) shall identify the lead length and...

References

Advertisement