DLA - DSCC-DWG-94022 REV G

SEMICONDUCTOR DEVICE, DIODE, STANDARD RECOVERY

active, Most Current
Organization: DLA
Publication Date: 11 January 2000
Status: active
Page Count: 10
scope:

This drawing describes the requirements for standard recovery rectifiers.

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

DSCC-DWG-94022 REV G
January 11, 2000
SEMICONDUCTOR DEVICE, DIODE, STANDARD RECOVERY
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 28, 1998
SEMICONDUCTOR DEVICE, DIODE, STANDARD RECOVERY
This drawing describes the requirements for standard recovery rectifiers. The complete part number shall be as shown in the following example: The device type(s) identify the lead length and...
August 29, 1997
SEMICONDUCTOR DEVICE, DIODE, STANDARD RECOVERY
This drawing describes the requirements for standard recovery rectifiers. The complete part number shall be as shown in the following example: The device type(s) shall identify the lead length and...

References

Advertisement