CENELEC - EN 61158-6-21

Industrial communication networks - Fieldbus specifications - Part 6-21: Application layer protocol specification - Type 21 elements

inactive
Organization: CENELEC
Publication Date: 1 June 2012
Status: inactive
Page Count: 56
ICS Code (Networking): 35.110
ICS Code (Application layer): 35.100.70
ICS Code (Industrial process measurement and control): 25.040.40
scope:

General

This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer fieldbus reference model described in IEC/TR 61158-1:2010.

This standard contains material specific to the Type 21 communication protocol.

Document History

August 1, 2019
Industrial communication networks - Fieldbus specifications - Part 6-21: Application layer protocol specification - Type 21 elements
General This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the...
EN 61158-6-21
June 1, 2012
Industrial communication networks - Fieldbus specifications - Part 6-21: Application layer protocol specification - Type 21 elements
General This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer...

References

Advertisement