ISO 16014-4
Plastics - Determination of average molecular mass and molecular mass distribution of polymers using size-exclusion chromatography - Part 4: High-temperature method
| Organization: | ISO |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 16014 specifies a method for determining the average molecular mass and the molecular mass distribution of polymers by size-exclusion chromatography (SEC) using an organic eluent at temperatures between 60 °C and 180 °C. The average molecular mass and the molecular mass distribution are calculated from a calibration curve prepared using polymer standards. Therefore, this test method is classified as a relative method (see ISO 16014-1:2012, Annex A).
Document History