DSF/FprEN 62271-105
High-voltage switchgear and controlgear -- Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
| Organization: | DS |
| Status: | inactive |
| Page Count: | 53 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows:.
This part of IEC 62271 applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches including switch-disconnectors
Document History