DS/EN 62271-105

High-voltage switchgear and controlgear - Part 105: Alternating current switch-fuse combinations

inactive
Organization: DS
Publication Date: 20 June 2003
Status: inactive
Page Count: 58
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches including switch-disconnectors and current-limiting fuses designed so as to be capable of: - breaking, at the rated recovery voltage, any current up to and including the rated short-circuit breaking current; - making, at the rated voltage, circuits to which the rated short circuit breaking current applies.

Document History

January 10, 2013
High-voltage switchgear and controlgear – Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
IEC 62271-105:2012 applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches including switch-disconnectors and current-limiting fuses...
DS/EN 62271-105
June 20, 2003
High-voltage switchgear and controlgear - Part 105: Alternating current switch-fuse combinations
This part of IEC 62271 applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches including switch-disconnectors and current-limiting fuses...
High-voltage switchgear and controlgear -- Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches including switch-disconnectors and currentlimiting fuses...
High-voltage switchgear and controlgear -- Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows:. This part of IEC 62271 applies to three-pole units for public and industrial distribution systems which are...
Advertisement