ISO 11665-4
Measurement of radioactivity in the environment - Air: radon-222 - Part 4: Integrated measurement method for determining average activity concentration using passive sampling and delayed analysis
| Organization: | ISO |
| Publication Date: | 15 July 2012 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Air quality in general): | 13.040.01 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This part of ISO 11665 describes radon-222 integrated measurement techniques with passive sampling. It gives indications for determining the average activity concentration of the radon-222 in the air from measurements based on easy-to-use and low-cost passive sampling, and the conditions of use for the sensors.
This part of ISO 11665 covers samples taken without interruption over periods varying from a few days to one year.
This measurement method is applicable to air samples with radon activity concentrations greater than 5 Bq/m3.
Document History