IEEE 80005-1
Utility connections in port – Part 1: High Voltage Shore Connection (HVSC) Systems – General requirements
| Organization: | IEEE |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 68 |
scope:
This part of IEC 80005 describes high voltage shore connection (HVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore.
This standard is applicable to the design, installation and testing of HVSC systems and addresses:
• HV shore distribution systems;
• shore-to-ship connection and interface equipment;
• transformers/reactor
• semiconductor/rotati
• ship distribution systems; and
• control, monitoring, interlocking and power management systems.
It does not apply to the electrical power supply during docking periods, e.g. dry docking and other out of service maintenance and repair.
It is expected that HVSC systems will have practicable applications for ships requiring 1 MW or more or ships with HV main supply.
Low-voltage shore connection systems are not covered by this standard.
Document History