ITU-T G.698.3

Multichannel seeded DWDM applications with single-channel optical interfaces

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 February 2012
Status: active
Page Count: 24
scope:

The purpose of this Recommendation is to provide optical interface specifications towards the realization of transversely compatible seeded dense wavelength division multiplexing (DWDM) systems primarily intended for metro applications.

This Recommendation defines and provides values for optical interface parameters of point-to-point seeded DWDM applications (with maximum transmission distance of about 40 km) on single-mode optical fibres through the use of the "black link" approach.

Applications containing amplifiers within the black link are outside the scope of this Recommendation.

This Recommendation describes seeded DWDM systems that include the following features:

- Channel frequency spacing: 100 GHz;

- Bit rate of signal channel: up to 1.25 Gbit/s.

Specifications are organized according to application codes.

Document History

ITU-T G.698.3
February 1, 2012
Multichannel seeded DWDM applications with single-channel optical interfaces
The purpose of this Recommendation is to provide optical interface specifications towards the realization of transversely compatible seeded dense wavelength division multiplexing (DWDM) systems...

References

Advertisement