DSF/FprEN ISO 10513

Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12 (ISO/FDIS 10513:2012)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 36 mm, in product grade A for sizes D up to and including 16 mm and product grade B for sizes D above 16 mm, and with property classes 8, 10 and 12. NOTE The dimensions of the nuts with the exception of the dimensions mw and hmax correspond to those given in ISO 8674. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

February 12, 2013
Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12
ISO 10513:2012 specifies the characteristics of prevailing torque type all-metal hexagon high nuts with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 36 mm,...
February 11, 1998
Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to...
Prevailing torque (all-metal) hexagon high nuts, with fine pitch thread - Product grades A and B (ISO/DIS 10513:2016)
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts, with fine pitch thread, with nominal diameters from 8 mm through 39 mm, with product grade...
DSF/FprEN ISO 10513
Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12 (ISO/FDIS 10513:2012)
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up...
Advertisement